Vishay Intertechnology, Inc. RES 94.2 OHM 1/8W .1% AXIAL RNC55H94R2BSRSL

Description
RES 94.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 94.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 94.2 OHM 1/8W .1% AXIAL - RNC55H94R2BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 94.2 OHM 1/8W .1% AXIAL
RNC55H94R2BSRSL
RES 94.2 OHM 1/8W .1% AXIAL RNC55H94R2BSRSL
RES 94.2ohm 1/8W .1% AXIAL

RES 94.2ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H94R2BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H94R2BSRSL-ND
Through Hole Resistors RNC55H94R2BSRSL-ND
94.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

94.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H94R2BSRSL RNC55H94R2BSRSL-ND
Product Name RES 94.2 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 94.2 ohms 94.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details