Vishay Intertechnology, Inc. RES 97.6K OHM 1/8W 1% AXIAL RNC55H9762FSBSL

Description
RES 97.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 97.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/8W 1% AXIAL - RNC55H9762FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/8W 1% AXIAL
RNC55H9762FSBSL
RES 97.6K OHM 1/8W 1% AXIAL RNC55H9762FSBSL
RES 97.6Kohm 1/8W 1% AXIAL

RES 97.6Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9762FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9762FSBSL-ND
Through Hole Resistors RNC55H9762FSBSL-ND
97.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

97.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H9762FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H9762FSBSL
Through Hole Resistors RNC55H9762FSBSL
RES 97.6K OHM 1/8W 1% AXIAL

RES 97.6K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H9762FSBSL RNC55H9762FSBSL-ND RNC55H9762FSBSL
Product Name RES 97.6K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 97600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details