Vishay Intertechnology, Inc. RES 931K OHM 1/8W 1% AXIAL RNC55H9313FMBSL

Description
RES 931Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 931Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931K OHM 1/8W 1% AXIAL - RNC55H9313FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931K OHM 1/8W 1% AXIAL
RNC55H9313FMBSL
RES 931K OHM 1/8W 1% AXIAL RNC55H9313FMBSL
RES 931Kohm 1/8W 1% AXIAL

RES 931Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9313FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9313FMBSL-ND
Through Hole Resistors RNC55H9313FMBSL-ND
931 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

931 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H9313FMBSL RNC55H9313FMBSL-ND
Product Name RES 931K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 931000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details