Vishay Intertechnology, Inc. RES 965K OHM 1/8W .1% AXIAL RNC55H9653BSBSL

Description
RES 965Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 965Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 965K OHM 1/8W .1% AXIAL - RNC55H9653BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 965K OHM 1/8W .1% AXIAL
RNC55H9653BSBSL
RES 965K OHM 1/8W .1% AXIAL RNC55H9653BSBSL
RES 965Kohm 1/8W .1% AXIAL

RES 965Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9653BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9653BSBSL-ND
Through Hole Resistors RNC55H9653BSBSL-ND
965 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

965 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H9653BSBSL RNC55H9653BSBSL-ND
Product Name RES 965K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 965000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details