Vishay Intertechnology, Inc. RES 960 OHM 1/8W 1% AXIAL RNC55H9600FPRE6

Description
RES 960ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 960ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 960 OHM 1/8W 1% AXIAL - RNC55H9600FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 960 OHM 1/8W 1% AXIAL
RNC55H9600FPRE6
RES 960 OHM 1/8W 1% AXIAL RNC55H9600FPRE6
RES 960ohm 1/8W 1% AXIAL

RES 960ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9600FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9600FPRE6-ND
Through Hole Resistors RNC55H9600FPRE6-ND
960 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

960 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H9600FPRE6 RNC55H9600FPRE6-ND
Product Name RES 960 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 960 ohms 960 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers