Vishay Intertechnology, Inc. RES 9.76K OHM 1/8W 1% AXIAL RNC55H9761FSB14

Description
RES 9.76Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.76Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/8W 1% AXIAL - RNC55H9761FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/8W 1% AXIAL
RNC55H9761FSB14
RES 9.76K OHM 1/8W 1% AXIAL RNC55H9761FSB14
RES 9.76Kohm 1/8W 1% AXIAL

RES 9.76Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9761FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9761FSB14-ND
Through Hole Resistors RNC55H9761FSB14-ND
9.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H9761FSB14 RNC55H9761FSB14-ND
Product Name RES 9.76K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9760 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers