Vishay Intertechnology, Inc. RES 94.2K OHM 1/8W 1% AXIAL RNC55H9422FSRE6

Description
RES 94.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 94.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 94.2K OHM 1/8W 1% AXIAL - RNC55H9422FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 94.2K OHM 1/8W 1% AXIAL
RNC55H9422FSRE6
RES 94.2K OHM 1/8W 1% AXIAL RNC55H9422FSRE6
RES 94.2Kohm 1/8W 1% AXIAL

RES 94.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9422FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9422FSRE6-ND
Through Hole Resistors RNC55H9422FSRE6-ND
94.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

94.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H9422FSRE6 RNC55H9422FSRE6-ND
Product Name RES 94.2K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 94200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details