Vishay Intertechnology, Inc. RES 97.6 OHM 1/8W 1% AXIAL RNC55H97R6FSRSL

Description
RES 97.6ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 97.6ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1/8W 1% AXIAL - RNC55H97R6FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/8W 1% AXIAL
RNC55H97R6FSRSL
RES 97.6 OHM 1/8W 1% AXIAL RNC55H97R6FSRSL
RES 97.6ohm 1/8W 1% AXIAL

RES 97.6ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H97R6FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H97R6FSRSL-ND
Through Hole Resistors RNC55H97R6FSRSL-ND
97.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

97.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H97R6FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H97R6FSRSL
Through Hole Resistors RNC55H97R6FSRSL
RES 97.6 OHM 1/8W 1% AXIAL

RES 97.6 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H97R6FSRSL RNC55H97R6FSRSL-ND RNC55H97R6FSRSL
Product Name RES 97.6 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 97.6 ohms 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details