Vishay Intertechnology, Inc. RES 9.32K OHM 1/8W 1% AXIAL RNC55H9321FPB14

Description
RES 9.32Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.32Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.32K OHM 1/8W 1% AXIAL - RNC55H9321FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.32K OHM 1/8W 1% AXIAL
RNC55H9321FPB14
RES 9.32K OHM 1/8W 1% AXIAL RNC55H9321FPB14
RES 9.32Kohm 1/8W 1% AXIAL

RES 9.32Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9321FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9321FPB14-ND
Through Hole Resistors RNC55H9321FPB14-ND
9.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H9321FPB14 RNC55H9321FPB14-ND
Product Name RES 9.32K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details