Vishay Intertechnology, Inc. RES 97.6K OHM 1/8W .1% AXIAL RNC55H9762BSB14

Description
RES 97.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 97.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/8W .1% AXIAL - RNC55H9762BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/8W .1% AXIAL
RNC55H9762BSB14
RES 97.6K OHM 1/8W .1% AXIAL RNC55H9762BSB14
RES 97.6Kohm 1/8W .1% AXIAL

RES 97.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9762BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9762BSB14-ND
Through Hole Resistors RNC55H9762BSB14-ND
97.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

97.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H9762BSB14 RNC55H9762BSB14-ND
Product Name RES 97.6K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details