Vishay Intertechnology, Inc. RES 9.53K OHM 1/8W 1% AXIAL RNC55H9531FSBSL

Description
RES 9.53Kohm 1/8W 1% AXIAL
Request a Quote
Description
RES 9.53Kohm 1/8W 1% AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC55H9531FSBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 9.53 kΩ with a power rating of 0.125 W at 70 °C and a maximum working voltage of 200 V. The resistor has a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C, ensuring precision in various applications. This resistor operates within a temperature range of -65 °C to +175 °C and is constructed with a vacuum-deposited nickel-chrome alloy element, providing low noise characteristics of -40 dB. The epoxy coating offers enhanced moisture protection, making it suitable for demanding environments. The product is also solderable and weldable, adhering to military standards for reliability and performance. Engineers seeking a reliable resistor for military or high-reliability applications may find this product suitable due to its verified failure rates and extensive testing protocols.

Datasheet Summary
Powered by GS/AI

The RNC55H9531FSBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 9.53 kΩ with a power rating of 0.125 W at 70 °C and a maximum working voltage of 200 V. The resistor has a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C, ensuring precision in various applications. This resistor operates within a temperature range of -65 °C to +175 °C and is constructed with a vacuum-deposited nickel-chrome alloy element, providing low noise characteristics of -40 dB. The epoxy coating offers enhanced moisture protection, making it suitable for demanding environments. The product is also solderable and weldable, adhering to military standards for reliability and performance. Engineers seeking a reliable resistor for military or high-reliability applications may find this product suitable due to its verified failure rates and extensive testing protocols.

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/8W 1% AXIAL - RNC55H9531FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/8W 1% AXIAL
RNC55H9531FSBSL
RES 9.53K OHM 1/8W 1% AXIAL RNC55H9531FSBSL
RES 9.53Kohm 1/8W 1% AXIAL

RES 9.53Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9531FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9531FSBSL-ND
Through Hole Resistors RNC55H9531FSBSL-ND
9.53 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.53 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H9531FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H9531FSBSL
Through Hole Resistors RNC55H9531FSBSL
RES 9.53K OHM 1/8W 1% AXIAL

RES 9.53K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H9531FSBSL RNC55H9531FSBSL-ND RNC55H9531FSBSL
Product Name RES 9.53K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 9530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details