Vishay Precision Group Through Hole Resistors RNC55H9761DSB14

Description
9.76 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
9.76 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H9761DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9761DSB14-ND
Through Hole Resistors RNC55H9761DSB14-ND
9.76 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.76 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 9.76K OHM 1/8W .5% AXIAL - RNC55H9761DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/8W .5% AXIAL
RNC55H9761DSB14
RES 9.76K OHM 1/8W .5% AXIAL RNC55H9761DSB14
RES 9.76Kohm 1/8W .5% AXIAL

RES 9.76Kohm 1/8W .5% AXIAL

Supplier's Site
Res,metal Film,9.76Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 07M9918 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,9.76Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
07M9918
Res,metal Film,9.76Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 07M9918
RES,Metal Film,9.76KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC

RES,Metal Film,9.76KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H9761DSB14-ND RNC55H9761DSB14 07M9918
Product Name Through Hole Resistors RES 9.76K OHM 1/8W .5% AXIAL Res,metal Film,9.76Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details