Vishay Intertechnology, Inc. Through Hole Resistors RNC55H9452BSB14

Description
94.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
94.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H9452BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9452BSB14-ND
Through Hole Resistors RNC55H9452BSB14-ND
94.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

94.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 94.5K OHM 1/8W .1% AXIAL - RNC55H9452BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 94.5K OHM 1/8W .1% AXIAL
RNC55H9452BSB14
RES 94.5K OHM 1/8W .1% AXIAL RNC55H9452BSB14
RES 94.5Kohm 1/8W .1% AXIAL

RES 94.5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9452BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H9452BSB14
Through Hole Resistors RNC55H9452BSB14
RES 94.5K OHM 1/8W .1% AXIAL

RES 94.5K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H9452BSB14-ND RNC55H9452BSB14 RNC55H9452BSB14
Product Name Through Hole Resistors RES 94.5K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers