Vishay Intertechnology, Inc. Res Metal Film 9.76K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC55H9761FMB45

Description
Res Metal Film 9.76K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 9.76K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 9.76K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC55H9761FMB45 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 9.76K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC55H9761FMB45
Res Metal Film 9.76K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC55H9761FMB45
Res Metal Film 9.76K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 9.76K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC55H9761FMB45-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H9761FMB45-ND
Through Hole Resistors 541-RNC55H9761FMB45-ND
9.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H9761FMB45 541-RNC55H9761FMB45-ND
Product Name Res Metal Film 9.76K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers