Vishay Intertechnology, Inc. RES 95.3K OHM 1/8W 1% AXIAL RNC55H9532FRRSL

Description
RES 95.3Kohm 1/8W 1% AXIAL
Request a Quote
Description
RES 95.3Kohm 1/8W 1% AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC55H9532FRRSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 95.3 kΩ with a power rating of 1/8W at 70°C and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65°C to +175°C and has a maximum working voltage of 200V. This resistor is characterized by a low noise level of -40 dB and a controlled temperature coefficient, making it suitable for precision applications. It is constructed with a vacuum-deposited nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. The leads are solder-coated copper, ensuring compatibility with soldering and welding processes. The product is subject to rigorous testing and quality assurance, including monthly acceptance testing and traceability of materials. It is available in various packaging options, including bulk and tape and reel, to accommodate different manufacturing needs.

Datasheet Summary
Powered by GS/AI

The RNC55H9532FRRSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 95.3 kΩ with a power rating of 1/8W at 70°C and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65°C to +175°C and has a maximum working voltage of 200V. This resistor is characterized by a low noise level of -40 dB and a controlled temperature coefficient, making it suitable for precision applications. It is constructed with a vacuum-deposited nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. The leads are solder-coated copper, ensuring compatibility with soldering and welding processes. The product is subject to rigorous testing and quality assurance, including monthly acceptance testing and traceability of materials. It is available in various packaging options, including bulk and tape and reel, to accommodate different manufacturing needs.

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/8W 1% AXIAL - RNC55H9532FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/8W 1% AXIAL
RNC55H9532FRRSL
RES 95.3K OHM 1/8W 1% AXIAL RNC55H9532FRRSL
RES 95.3Kohm 1/8W 1% AXIAL

RES 95.3Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9532FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9532FRRSL-ND
Through Hole Resistors RNC55H9532FRRSL-ND
95.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

95.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H9532FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H9532FRRSL
Through Hole Resistors RNC55H9532FRRSL
RES 95.3K OHM 1/8W 1% AXIAL

RES 95.3K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H9532FRRSL RNC55H9532FRRSL-ND RNC55H9532FRRSL
Product Name RES 95.3K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 95300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details