Vishay Precision Group Through Hole Resistors RNC55H93R1FSB14

Description
93.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
93.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H93R1FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H93R1FSB14-ND
Through Hole Resistors RNC55H93R1FSB14-ND
93.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

93.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,93.1,1%,50PPM,S/.001%,BULK - RNC55H93R1FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,93.1,1%,50PPM,S/.001%,BULK
RNC55H93R1FSB14
MF,1/8W,93.1,1%,50PPM,S/.001%,BULK RNC55H93R1FSB14
MF,1/8W,93.1,1%,50PP M,S/.001%,BULK

MF,1/8W,93.1,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H93R1FSB14-ND RNC55H93R1FSB14
Product Name Through Hole Resistors MF,1/8W,93.1,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details