Vishay Intertechnology, Inc. RES 965 OHM 1/8W 1% AXIAL RNC55H9650FSB14

Description
RES 965ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 965ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 965 OHM 1/8W 1% AXIAL - RNC55H9650FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 965 OHM 1/8W 1% AXIAL
RNC55H9650FSB14
RES 965 OHM 1/8W 1% AXIAL RNC55H9650FSB14
RES 965ohm 1/8W 1% AXIAL

RES 965ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9650FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9650FSB14-ND
Through Hole Resistors RNC55H9650FSB14-ND
965 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

965 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H9650FSB14 RNC55H9650FSB14-ND
Product Name RES 965 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 965 ohms 965 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details