Vishay Intertechnology, Inc. RES 9.76K OHM 1/8W 1% AXIAL RNC55H9761FMBSL

Description
RES 9.76Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.76Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/8W 1% AXIAL - RNC55H9761FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/8W 1% AXIAL
RNC55H9761FMBSL
RES 9.76K OHM 1/8W 1% AXIAL RNC55H9761FMBSL
RES 9.76Kohm 1/8W 1% AXIAL

RES 9.76Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9761FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9761FMBSL-ND
Through Hole Resistors RNC55H9761FMBSL-ND
9.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H9761FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H9761FMBSL
Through Hole Resistors RNC55H9761FMBSL
RES 9.76K OHM 1/8W 1% AXIAL

RES 9.76K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H9761FMBSL RNC55H9761FMBSL-ND RNC55H9761FMBSL
Product Name RES 9.76K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 9760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details