Vishay Intertechnology, Inc. RES 94.5K OHM 1/8W .1% AXIAL RNC55H9452BSRE6

Description
RES 94.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 94.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 94.5K OHM 1/8W .1% AXIAL - RNC55H9452BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 94.5K OHM 1/8W .1% AXIAL
RNC55H9452BSRE6
RES 94.5K OHM 1/8W .1% AXIAL RNC55H9452BSRE6
RES 94.5Kohm 1/8W .1% AXIAL

RES 94.5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9452BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9452BSRE6-ND
Through Hole Resistors RNC55H9452BSRE6-ND
94.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

94.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H9452BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H9452BSRE6
Through Hole Resistors RNC55H9452BSRE6
RES 94.5K OHM 1/8W .1% AXIAL

RES 94.5K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H9452BSRE6 RNC55H9452BSRE6-ND RNC55H9452BSRE6
Product Name RES 94.5K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 94500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details