Vishay Intertechnology, Inc. RES 93.1 OHM 1/8W .1% AXIAL RNC55H93R1BSB14

Description
RES 93.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1/8W .1% AXIAL - RNC55H93R1BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/8W .1% AXIAL
RNC55H93R1BSB14
RES 93.1 OHM 1/8W .1% AXIAL RNC55H93R1BSB14
RES 93.1ohm 1/8W .1% AXIAL

RES 93.1ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H93R1BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H93R1BSB14-ND
Through Hole Resistors RNC55H93R1BSB14-ND
93.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

93.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H93R1BSB14 RNC55H93R1BSB14-ND
Product Name RES 93.1 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers