Vishay Intertechnology, Inc. RES 93.1 OHM 1/8W .1% AXIAL RNC55H93R1BRB14

Description
RES 93.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1/8W .1% AXIAL - RNC55H93R1BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/8W .1% AXIAL
RNC55H93R1BRB14
RES 93.1 OHM 1/8W .1% AXIAL RNC55H93R1BRB14
RES 93.1ohm 1/8W .1% AXIAL

RES 93.1ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H93R1BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H93R1BRB14-ND
Through Hole Resistors RNC55H93R1BRB14-ND
93.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

93.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H93R1BRB14 RNC55H93R1BRB14-ND
Product Name RES 93.1 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details