Vishay Intertechnology, Inc. Through Hole Resistors RNC55H93R0BSB14

Description
93 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
93 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H93R0BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H93R0BSB14-ND
Through Hole Resistors RNC55H93R0BSB14-ND
93 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

93 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 93 OHM 1/8W .1% AXIAL - RNC55H93R0BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93 OHM 1/8W .1% AXIAL
RNC55H93R0BSB14
RES 93 OHM 1/8W .1% AXIAL RNC55H93R0BSB14
RES 93ohm 1/8W .1% AXIAL

RES 93ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H93R0BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H93R0BSB14
Through Hole Resistors RNC55H93R0BSB14
RES 93 OHM 1/8W .1% AXIAL

RES 93 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H93R0BSB14-ND RNC55H93R0BSB14 RNC55H93R0BSB14
Product Name Through Hole Resistors RES 93 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 93 ohms 93 ohms 93 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details