Vishay Intertechnology, Inc. RES 976 OHM 1/8W 1% AXIAL RNC55H9760FRBSL

Description
RES 976ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 976ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/8W 1% AXIAL - RNC55H9760FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/8W 1% AXIAL
RNC55H9760FRBSL
RES 976 OHM 1/8W 1% AXIAL RNC55H9760FRBSL
RES 976ohm 1/8W 1% AXIAL

RES 976ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9760FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9760FRBSL-ND
Through Hole Resistors RNC55H9760FRBSL-ND
976 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

976 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H9760FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H9760FRBSL
Through Hole Resistors RNC55H9760FRBSL
RES 976 OHM 1/8W 1% AXIAL

RES 976 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H9760FRBSL RNC55H9760FRBSL-ND RNC55H9760FRBSL
Product Name RES 976 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 976 ohms 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details