Vishay Intertechnology, Inc. RES 6.23K OHM 1/8W 1% AXIAL RNC55H6231FSB14

Description
RES 6.23Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.23Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.23K OHM 1/8W 1% AXIAL - RNC55H6231FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.23K OHM 1/8W 1% AXIAL
RNC55H6231FSB14
RES 6.23K OHM 1/8W 1% AXIAL RNC55H6231FSB14
RES 6.23Kohm 1/8W 1% AXIAL

RES 6.23Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6231FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6231FSB14-ND
Through Hole Resistors RNC55H6231FSB14-ND
6.23 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.23 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6231FSB14 RNC55H6231FSB14-ND
Product Name RES 6.23K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6230 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details