Vishay Intertechnology, Inc. RES 61.9K OHM 1/8W 1% AXIAL RNC55H6192FSRSL

Description
RES 61.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 61.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/8W 1% AXIAL - RNC55H6192FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/8W 1% AXIAL
RNC55H6192FSRSL
RES 61.9K OHM 1/8W 1% AXIAL RNC55H6192FSRSL
RES 61.9Kohm 1/8W 1% AXIAL

RES 61.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6192FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6192FSRSL-ND
Through Hole Resistors RNC55H6192FSRSL-ND
61.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H6192FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H6192FSRSL
Through Hole Resistors RNC55H6192FSRSL
RES 61.9K OHM 1/8W 1% AXIAL

RES 61.9K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H6192FSRSL RNC55H6192FSRSL-ND RNC55H6192FSRSL
Product Name RES 61.9K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 61900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details