Vishay Intertechnology, Inc. Through Hole Resistors RNC55H6242BSRE6

Description
62.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
62.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H6242BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6242BSRE6-ND
Through Hole Resistors RNC55H6242BSRE6-ND
62.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

62.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 62.4K OHM 1/8W .1% AXIAL - RNC55H6242BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.4K OHM 1/8W .1% AXIAL
RNC55H6242BSRE6
RES 62.4K OHM 1/8W .1% AXIAL RNC55H6242BSRE6
RES 62.4Kohm 1/8W .1% AXIAL

RES 62.4Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6242BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H6242BSRE6
Through Hole Resistors RNC55H6242BSRE6
RES 62.4K OHM 1/8W .1% AXIAL

RES 62.4K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H6242BSRE6-ND RNC55H6242BSRE6 RNC55H6242BSRE6
Product Name Through Hole Resistors RES 62.4K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details