Vishay Precision Group RES 60.4 OHM 1/8W 1% AXIAL RNC55H60R4FSB14

Description
RES 60.4ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1/8W 1% AXIAL - RNC55H60R4FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/8W 1% AXIAL
RNC55H60R4FSB14
RES 60.4 OHM 1/8W 1% AXIAL RNC55H60R4FSB14
RES 60.4ohm 1/8W 1% AXIAL

RES 60.4ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H60R4FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H60R4FSB14-ND
Through Hole Resistors RNC55H60R4FSB14-ND
60.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,60.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 19C9822 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,60.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
19C9822
Resistor,metal Film,60.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 19C9822
Resistor,Metal Film,60.4Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,60.4Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H60R4FSB14 RNC55H60R4FSB14-ND 19C9822
Product Name RES 60.4 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,60.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details