Vishay Intertechnology, Inc. Through Hole Resistors RNC55H6190FMB14

Description
619 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
619 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H6190FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6190FMB14-ND
Through Hole Resistors RNC55H6190FMB14-ND
619 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

619 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RNC55H6190FMB14
793322-RNC55H6190FMB14
Through Hole Resistors - RNC55H6190FMB14 793322-RNC55H6190FMB14
Manufacturer: Vishay Dale Win Source Part Number: 793322-RNC55H6190FMB 14 Series: Military, MIL-PRF-55182/01, RNC55 Packaging: Bulk Operating Temperature Range: -65°C ~ 175°C Features: Military, Moisture Resistant, Weldable Package: Axial Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: M (1%) Power (Watts): 0.125W, 1/8W Resistance (Ohms): 619 Composition: Metal Film Number of Terminations: 2 Family Name: ERC Categories: Resistors Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): RN55D6190F; RC55Y-619RFI CECC 40101-004JY; RNC55H6190FS; RNC55H6190FMR36; Introduction Date: February 12, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Win Source Part Number: 793322-RNC55H6190FMB14
Series: Military, MIL-PRF-55182/01, RNC55
Packaging: Bulk
Operating Temperature Range: -65°C ~ 175°C
Features: Military, Moisture Resistant, Weldable
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Failure Rate: M (1%)
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 619
Composition: Metal Film
Number of Terminations: 2
Family Name: ERC
Categories: Resistors
Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): RN55D6190F; RC55Y-619RFI CECC 40101-004JY; RNC55H6190FS; RNC55H6190FMR36;
Introduction Date: February 12, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RES 619 OHM 1/8W 1% AXIAL - RNC55H6190FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/8W 1% AXIAL
RNC55H6190FMB14
RES 619 OHM 1/8W 1% AXIAL RNC55H6190FMB14
RES 619ohm 1/8W 1% AXIAL

RES 619ohm 1/8W 1% AXIAL

Supplier's Site
619 Ohm 0.125W 8W Resistor - 53-RNC55H6190FMB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
619 Ohm 0.125W 8W Resistor
53-RNC55H6190FMB14
619 Ohm 0.125W 8W Resistor 53-RNC55H6190FMB14
Res Metal Film 619 Ohm 1% 0.125W(1/8W) ±50ppm/°C 1% Epoxy AXL Bulk Product overview: RNC55H6190FMB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 619 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 619 Ohm, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H6190FMB14 can be used for catalog matching and distributor lookup.

Res Metal Film 619 Ohm 1% 0.125W(1/8W) ±50ppm/°C 1% Epoxy AXL Bulk Product overview: RNC55H6190FMB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 619 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 619 Ohm, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H6190FMB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number RNC55H6190FMB14-ND 793322-RNC55H6190FMB14 RNC55H6190FMB14 53-RNC55H6190FMB14
Product Name Through Hole Resistors Through Hole Resistors - RNC55H6190FMB14 RES 619 OHM 1/8W 1% AXIAL 619 Ohm 0.125W 8W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 619 ohms 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers