Vishay Intertechnology, Inc. Through Hole Resistors RNC55H6232BSRE6

Description
62.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
62.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H6232BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6232BSRE6-ND
Through Hole Resistors RNC55H6232BSRE6-ND
62.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

62.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 62.3K OHM 1/8W .1% AXIAL - RNC55H6232BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.3K OHM 1/8W .1% AXIAL
RNC55H6232BSRE6
RES 62.3K OHM 1/8W .1% AXIAL RNC55H6232BSRE6
RES 62.3Kohm 1/8W .1% AXIAL

RES 62.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6232BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H6232BSRE6
Through Hole Resistors RNC55H6232BSRE6
RES 62.3K OHM 1/8W .1% AXIAL

RES 62.3K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H6232BSRE6-ND RNC55H6232BSRE6 RNC55H6232BSRE6
Product Name Through Hole Resistors RES 62.3K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details