Vishay Intertechnology, Inc. RES 6.26K OHM 1/8W 1% AXIAL RNC55H6261FRB14

Description
RES 6.26Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.26Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.26K OHM 1/8W 1% AXIAL - RNC55H6261FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.26K OHM 1/8W 1% AXIAL
RNC55H6261FRB14
RES 6.26K OHM 1/8W 1% AXIAL RNC55H6261FRB14
RES 6.26Kohm 1/8W 1% AXIAL

RES 6.26Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6261FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6261FRB14-ND
Through Hole Resistors RNC55H6261FRB14-ND
6.26 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.26 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6261FRB14 RNC55H6261FRB14-ND
Product Name RES 6.26K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6260 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers