Vishay Precision Group Through Hole Resistors - RNC55H6040FSR36 RNC55H6040FSR36

Description
Manufacturer: Vishay Win Source Part Number: 1092550-RNC55H6040FS R36 Packaging: Reel - TR Features: Military, Moisture Resistant, Weldable Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Resistance (Ohms): 604 Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1092550-RNC55H6040FS R36 Packaging: Reel - TR Features: Military, Moisture Resistant, Weldable Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Resistance (Ohms): 604 Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - RNC55H6040FSR36
1092550-RNC55H6040FSR36
Through Hole Resistors - RNC55H6040FSR36 1092550-RNC55H6040FSR36
Manufacturer: Vishay Win Source Part Number: 1092550-RNC55H6040FS R36 Packaging: Reel - TR Features: Military, Moisture Resistant, Weldable Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Resistance (Ohms): 604 Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1092550-RNC55H6040FSR36
Packaging: Reel - TR
Features: Military, Moisture Resistant, Weldable
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 604
Composition: Metal Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Res Metal Film 604 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55H6040FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 604 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55H6040FSR36
Res Metal Film 604 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H6040FSR36
Res Metal Film 604 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 604 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
604 Ohm 0.1W 10W Resistor - 53-RNC55H6040FSR36 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
604 Ohm 0.1W 10W Resistor
53-RNC55H6040FSR36
604 Ohm 0.1W 10W Resistor 53-RNC55H6040FSR36
Res Metal Film 604 Ohm 1% 0.1W(1/10W) ±50ppm/°C 0.001% Epoxy AXL T/R Product overview: RNC55H6040FSR36 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 604 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 604 Ohm, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H6040FSR36 can be used for catalog matching and distributor lookup.

Res Metal Film 604 Ohm 1% 0.1W(1/10W) ±50ppm/°C 0.001% Epoxy AXL T/R Product overview: RNC55H6040FSR36 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 604 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 604 Ohm, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H6040FSR36 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RNC55H6040FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6040FSR36-ND
Through Hole Resistors RNC55H6040FSR36-ND
604 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

604 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,604Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M8105 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,604Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M8105
Resistor,metal Film,604Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M8105
Resistor,Metal Film,604Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,604Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1092550-RNC55H6040FSR36 RNC55H6040FSR36 53-RNC55H6040FSR36 RNC55H6040FSR36-ND 07M8105
Product Name Through Hole Resistors - RNC55H6040FSR36 Res Metal Film 604 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R 604 Ohm 0.1W 10W Resistor Through Hole Resistors Resistor,metal Film,604Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm MetalFilm
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1250 watts 8 watts 0.1000 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details