Vishay Intertechnology, Inc. RES 604 OHM 1/8W 1% AXIAL RNC55H6040FSBSL

Description
RES 604ohm 1/8W 1% AXIAL
Request a Quote
Description
RES 604ohm 1/8W 1% AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC55H6040FSBSL is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It has a resistance value of 604 ohms, a power rating of 1/8 watt at 70 °C, and a tolerance of ±1%. The resistor operates within a temperature range of -65 °C to +175 °C and features a low noise level of -40 dB. It is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. The resistor is solderable and weldable, complying with MIL-STD-1276, type C. Additionally, it has a maximum working voltage of 200 volts and a life failure rate that can be verified upon request. This product is suitable for applications requiring high reliability and precision.

Datasheet Summary
Powered by GS/AI

The RNC55H6040FSBSL is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It has a resistance value of 604 ohms, a power rating of 1/8 watt at 70 °C, and a tolerance of ±1%. The resistor operates within a temperature range of -65 °C to +175 °C and features a low noise level of -40 dB. It is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. The resistor is solderable and weldable, complying with MIL-STD-1276, type C. Additionally, it has a maximum working voltage of 200 volts and a life failure rate that can be verified upon request. This product is suitable for applications requiring high reliability and precision.

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/8W 1% AXIAL - RNC55H6040FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/8W 1% AXIAL
RNC55H6040FSBSL
RES 604 OHM 1/8W 1% AXIAL RNC55H6040FSBSL
RES 604ohm 1/8W 1% AXIAL

RES 604ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6040FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6040FSBSL-ND
Through Hole Resistors RNC55H6040FSBSL-ND
604 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

604 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H6040FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H6040FSBSL
Through Hole Resistors RNC55H6040FSBSL
RES 604 OHM 1/8W 1% AXIAL

RES 604 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H6040FSBSL RNC55H6040FSBSL-ND RNC55H6040FSBSL
Product Name RES 604 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers