Vishay Intertechnology, Inc. RES 61.2K OHM 1/8W .5% AXIAL RNC55H6122DSBSL

Description
RES 61.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 61.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.2K OHM 1/8W .5% AXIAL - RNC55H6122DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.2K OHM 1/8W .5% AXIAL
RNC55H6122DSBSL
RES 61.2K OHM 1/8W .5% AXIAL RNC55H6122DSBSL
RES 61.2Kohm 1/8W .5% AXIAL

RES 61.2Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6122DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6122DSBSL-ND
Through Hole Resistors RNC55H6122DSBSL-ND
61.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6122DSBSL RNC55H6122DSBSL-ND
Product Name RES 61.2K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers