Vishay Intertechnology, Inc. RES 6.19K OHM 1/8W 1% AXIAL RNC55H6191FMRSL

Description
RES 6.19Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/8W 1% AXIAL - RNC55H6191FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/8W 1% AXIAL
RNC55H6191FMRSL
RES 6.19K OHM 1/8W 1% AXIAL RNC55H6191FMRSL
RES 6.19Kohm 1/8W 1% AXIAL

RES 6.19Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6191FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6191FMRSL-ND
Through Hole Resistors RNC55H6191FMRSL-ND
6.19 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.19 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H6191FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H6191FMRSL
Through Hole Resistors RNC55H6191FMRSL
RES 6.19K OHM 1/8W 1% AXIAL

RES 6.19K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H6191FMRSL RNC55H6191FMRSL-ND RNC55H6191FMRSL
Product Name RES 6.19K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 6190 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details