Vishay Intertechnology, Inc. RES 60.4 OHM 1/8W .1% AXIAL RNC55H60R4BSBSL

Description
RES 60.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1/8W .1% AXIAL - RNC55H60R4BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/8W .1% AXIAL
RNC55H60R4BSBSL
RES 60.4 OHM 1/8W .1% AXIAL RNC55H60R4BSBSL
RES 60.4ohm 1/8W .1% AXIAL

RES 60.4ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H60R4BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H60R4BSBSL-ND
Through Hole Resistors RNC55H60R4BSBSL-ND
60.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H60R4BSBSL RNC55H60R4BSBSL-ND
Product Name RES 60.4 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details