Vishay Intertechnology, Inc. RES 62.6 OHM 1/8W .1% AXIAL RNC55H62R6BSBSL

Description
RES 62.6ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 62.6ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.6 OHM 1/8W .1% AXIAL - RNC55H62R6BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.6 OHM 1/8W .1% AXIAL
RNC55H62R6BSBSL
RES 62.6 OHM 1/8W .1% AXIAL RNC55H62R6BSBSL
RES 62.6ohm 1/8W .1% AXIAL

RES 62.6ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H62R6BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H62R6BSBSL-ND
Through Hole Resistors RNC55H62R6BSBSL-ND
62.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

62.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H62R6BSBSL RNC55H62R6BSBSL-ND
Product Name RES 62.6 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62.6 ohms 62.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details