Vishay Intertechnology, Inc. MF,1/8W,619,1%,50PPM,S/.001%,BULK RNC55H6190FSB14

Description
MF,1/8W,619,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,619,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,619,1%,50PPM,S/.001%,BULK - RNC55H6190FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,619,1%,50PPM,S/.001%,BULK
RNC55H6190FSB14
MF,1/8W,619,1%,50PPM,S/.001%,BULK RNC55H6190FSB14
MF,1/8W,619,1%,50PPM ,S/.001%,BULK

MF,1/8W,619,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H6190FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6190FSB14-ND
Through Hole Resistors RNC55H6190FSB14-ND
619 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

619 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6190FSB14 RNC55H6190FSB14-ND
Product Name MF,1/8W,619,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details