The RNC55H6200BSB14 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It has a resistance value of 620 ohms, a power rating of 1/8 watt at 70 °C, and a tolerance of ±0.1%. The resistor operates within a temperature range of -65 °C to +175 °C and features a low noise level of -40 dB. It is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. The resistor is solderable and weldable, complying with MIL-STD-1276, type C. Additionally, it has a high insulation resistance of ,â 10^11 ohms when dry and ,â 10^9 ohms after moisture testing. This product is suitable for applications requiring precision and reliability in harsh environments.
RES 620ohm 1/8W .1% AXIAL
620 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 620 OHM 1/8W .1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H6200BSB14 | RNC55H6200BSB14-ND | RNC55H6200BSB14 |
| Product Name | RES 620 OHM 1/8W .1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 620 ohms | 620 ohms | 620 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |