Vishay Intertechnology, Inc. Through Hole Resistors RNC55H6121BSB14

Description
6.12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H6121BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6121BSB14-ND
Through Hole Resistors RNC55H6121BSB14-ND
6.12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 6.12K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole - RNC55H6121BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.12K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
RNC55H6121BSB14
Res Metal Film 6.12K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC55H6121BSB14
Res Metal Film 6.12K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 6.12K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H6121BSB14-ND RNC55H6121BSB14
Product Name Through Hole Resistors Res Metal Film 6.12K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details