Vishay Intertechnology, Inc. RES 602 OHM 1/8W 1% AXIAL RNC55H6020FSB14

Description
RES 602ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 602ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 602 OHM 1/8W 1% AXIAL - RNC55H6020FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 602 OHM 1/8W 1% AXIAL
RNC55H6020FSB14
RES 602 OHM 1/8W 1% AXIAL RNC55H6020FSB14
RES 602ohm 1/8W 1% AXIAL

RES 602ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6020FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6020FSB14-ND
Through Hole Resistors RNC55H6020FSB14-ND
602 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

602 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6020FSB14 RNC55H6020FSB14-ND
Product Name RES 602 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 602 ohms 602 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details