Vishay Intertechnology, Inc. Through Hole Resistors RNC55H6200BSRE6

Description
620 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
620 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H6200BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6200BSRE6-ND
Through Hole Resistors RNC55H6200BSRE6-ND
620 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

620 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 620 OHM 1/8W .1% AXIAL - RNC55H6200BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/8W .1% AXIAL
RNC55H6200BSRE6
RES 620 OHM 1/8W .1% AXIAL RNC55H6200BSRE6
RES 620ohm 1/8W .1% AXIAL

RES 620ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6200BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H6200BSRE6
Through Hole Resistors RNC55H6200BSRE6
RES 620 OHM 1/8W .1% AXIAL

RES 620 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H6200BSRE6-ND RNC55H6200BSRE6 RNC55H6200BSRE6
Product Name Through Hole Resistors RES 620 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 620 ohms 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details