Vishay Intertechnology, Inc. RES 604 OHM 1/8W 1% AXIAL RNC55H6040FMBSL

Description
RES 604ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/8W 1% AXIAL - RNC55H6040FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/8W 1% AXIAL
RNC55H6040FMBSL
RES 604 OHM 1/8W 1% AXIAL RNC55H6040FMBSL
RES 604ohm 1/8W 1% AXIAL

RES 604ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6040FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6040FMBSL-ND
Through Hole Resistors RNC55H6040FMBSL-ND
604 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

604 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H6040FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H6040FMBSL
Through Hole Resistors RNC55H6040FMBSL
RES 604 OHM 1/8W 1% AXIAL

RES 604 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H6040FMBSL RNC55H6040FMBSL-ND RNC55H6040FMBSL
Product Name RES 604 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details