Vishay Intertechnology, Inc. RES 61.9 OHM 1/8W 1% AXIAL RNC55H61R9FPBSL

Description
RES 61.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1/8W 1% AXIAL - RNC55H61R9FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/8W 1% AXIAL
RNC55H61R9FPBSL
RES 61.9 OHM 1/8W 1% AXIAL RNC55H61R9FPBSL
RES 61.9ohm 1/8W 1% AXIAL

RES 61.9ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H61R9FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H61R9FPBSL-ND
Through Hole Resistors RNC55H61R9FPBSL-ND
61.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H61R9FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H61R9FPBSL
Through Hole Resistors RNC55H61R9FPBSL
RES 61.9 OHM 1/8W 1% AXIAL

RES 61.9 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H61R9FPBSL RNC55H61R9FPBSL-ND RNC55H61R9FPBSL
Product Name RES 61.9 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details