Vishay Intertechnology, Inc. RES 62.4K OHM 1/8W .1% AXIAL RNC55H6242BSB14

Description
RES 62.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 62.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.4K OHM 1/8W .1% AXIAL - RNC55H6242BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.4K OHM 1/8W .1% AXIAL
RNC55H6242BSB14
RES 62.4K OHM 1/8W .1% AXIAL RNC55H6242BSB14
RES 62.4Kohm 1/8W .1% AXIAL

RES 62.4Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6242BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6242BSB14-ND
Through Hole Resistors RNC55H6242BSB14-ND
62.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

62.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H6242BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H6242BSB14
Through Hole Resistors RNC55H6242BSB14
RES 62.4K OHM 1/8W .1% AXIAL

RES 62.4K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H6242BSB14 RNC55H6242BSB14-ND RNC55H6242BSB14
Product Name RES 62.4K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 62400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details