Vishay Intertechnology, Inc. Through Hole Resistors RNC55H60R4FSBSL

Description
60.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
60.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H60R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H60R4FSBSL-ND
Through Hole Resistors RNC55H60R4FSBSL-ND
60.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 60.4 OHM 1/8W 1% AXIAL - RNC55H60R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/8W 1% AXIAL
RNC55H60R4FSBSL
RES 60.4 OHM 1/8W 1% AXIAL RNC55H60R4FSBSL
RES 60.4ohm 1/8W 1% AXIAL

RES 60.4ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H60R4FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H60R4FSBSL
Through Hole Resistors RNC55H60R4FSBSL
RES 60.4 OHM 1/8W 1% AXIAL

RES 60.4 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H60R4FSBSL-ND RNC55H60R4FSBSL RNC55H60R4FSBSL
Product Name Through Hole Resistors RES 60.4 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details