Vishay Intertechnology, Inc. Res Metal Film 61.9K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RNC55H6192FSK83

Description
Res Metal Film 61.9K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Request a Quote Datasheet
Description
Res Metal Film 61.9K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 61.9K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack - RNC55H6192FSK83 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 61.9K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
RNC55H6192FSK83
Res Metal Film 61.9K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RNC55H6192FSK83
Res Metal Film 61.9K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Res Metal Film 61.9K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Supplier's Site
Through Hole Resistors - 541-RNC55H6192FSK83TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H6192FSK83TR-ND
Through Hole Resistors 541-RNC55H6192FSK83TR-ND
61.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6192FSK83 541-RNC55H6192FSK83TR-ND
Product Name Res Metal Film 61.9K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers