Vishay Intertechnology, Inc. RES 6.17K OHM 1/8W 1% AXIAL RNC55H6171FSB14

Description
RES 6.17Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.17Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.17K OHM 1/8W 1% AXIAL - RNC55H6171FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.17K OHM 1/8W 1% AXIAL
RNC55H6171FSB14
RES 6.17K OHM 1/8W 1% AXIAL RNC55H6171FSB14
RES 6.17Kohm 1/8W 1% AXIAL

RES 6.17Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6171FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6171FSB14-ND
Through Hole Resistors RNC55H6171FSB14-ND
6.17 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.17 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6171FSB14 RNC55H6171FSB14-ND
Product Name RES 6.17K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6170 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers