Vishay Intertechnology, Inc. RES 62.6K OHM 1/8W .5% AXIAL RNC55H6262DSB14

Description
RES 62.6Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 62.6Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.6K OHM 1/8W .5% AXIAL - RNC55H6262DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.6K OHM 1/8W .5% AXIAL
RNC55H6262DSB14
RES 62.6K OHM 1/8W .5% AXIAL RNC55H6262DSB14
RES 62.6Kohm 1/8W .5% AXIAL

RES 62.6Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6262DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6262DSB14-ND
Through Hole Resistors RNC55H6262DSB14-ND
62.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

62.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6262DSB14 RNC55H6262DSB14-ND
Product Name RES 62.6K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details