Vishay Intertechnology, Inc. Res Metal Film 61.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC55H6122DSB14

Description
Res Metal Film 61.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 61.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 61.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole - RNC55H6122DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 61.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
RNC55H6122DSB14
Res Metal Film 61.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC55H6122DSB14
Res Metal Film 61.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 61.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RNC55H6122DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6122DSB14-ND
Through Hole Resistors RNC55H6122DSB14-ND
61.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6122DSB14 RNC55H6122DSB14-ND
Product Name Res Metal Film 61.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details