Vishay Intertechnology, Inc. Res Metal Film 604 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H6040FSRE5

Description
Res Metal Film 604 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 604 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 604 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55H6040FSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 604 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55H6040FSRE5
Res Metal Film 604 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H6040FSRE5
Res Metal Film 604 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 604 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
604 Ohm 0.1W 10W Resistor - 53-RNC55H6040FSRE5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
604 Ohm 0.1W 10W Resistor
53-RNC55H6040FSRE5
604 Ohm 0.1W 10W Resistor 53-RNC55H6040FSRE5
Res Metal Film 604 Ohm 1% 0.1W(1/10W) ±50ppm/°C 0.001% Epoxy AXL T/R Product overview: RNC55H6040FSRE5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 604 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 604 Ohm, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H6040FSRE5 can be used for catalog matching and distributor lookup.

Res Metal Film 604 Ohm 1% 0.1W(1/10W) ±50ppm/°C 0.001% Epoxy AXL T/R Product overview: RNC55H6040FSRE5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 604 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 604 Ohm, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H6040FSRE5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1088813-RNC55H6040FSRE5
Resistors - Through Hole Resistors 1088813-RNC55H6040FSRE5
Win Source Part Number: 1088813-RNC55H6040FS RE5 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-55182/01, RNC55 Features: Military, Moisture Resistant, Weldable Package: Tape & Reel (TR) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 604 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Alternative Parts (Cross-Reference): RN60C6040FB14; RNF14FBC604R; MRS25000C6200FCT00; MBB02070C5600FCT00; LR1F620R; LR1F590R; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: 541-RNC55H6040FSRE5T R Base Product Number: RNC55 RoHS Status: RoHS non-compliant

Win Source Part Number: 1088813-RNC55H6040FSRE5
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-55182/01, RNC55
Features: Military, Moisture Resistant, Weldable
Package: Tape & Reel (TR)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 604 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm)
Alternative Parts (Cross-Reference): RN60C6040FB14; RNF14FBC604R; MRS25000C6200FCT00; MBB02070C5600FCT00; LR1F620R; LR1F590R;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: 541-RNC55H6040FSRE5TR
Base Product Number: RNC55
RoHS Status: RoHS non-compliant

Buy Now
Through Hole Resistors - 541-RNC55H6040FSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H6040FSRE5TR-ND
Through Hole Resistors 541-RNC55H6040FSRE5TR-ND
604 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

604 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number RNC55H6040FSRE5 53-RNC55H6040FSRE5 1088813-RNC55H6040FSRE5 541-RNC55H6040FSRE5TR-ND
Product Name Res Metal Film 604 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R 604 Ohm 0.1W 10W Resistor Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm Metal Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1000 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details